DigiKey Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
Page:
1
50
60
70
80
90
100
104
105
106
107
108
109
110
111
112
113
114
115
116
120
130
140
150
160
170
200
235
| Product Name | Notes |
|---|---|
| 1µH Shielded Inductor 13A 7.9mOhm Max 2-SMD, J-Lead | |
| 1µH Shielded Inductor 4.4A 46.5mOhm 2-SMD, J-Lead | |
| 1µH Shielded Wirewound Inductor 10.7A 8.7mOhm Max 2-SMD, J-Lead | |
| 1µH Shielded Wirewound Inductor 12.1A 6.82mOhm Max 2-SMD, J-Lead | |
| 1µH Shielded Wirewound Inductor 17.3A 4.07mOhm Max 2-SMD, J-Lead | |
| 1µH Shielded Wirewound Inductor 19A 1.56mOhm Max Nonstandard, 4 Lead | |
| 1µH Shielded Wirewound Inductor 23.9A 2.86mOhm Max 2-SMD, J-Lead | |
| 1µH Shielded Wirewound Inductor 27.5A 2.53mOhm Max 2-SMD, J-Lead | |
| 1µH Shielded Wirewound Inductor 3.6A 10mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 5.2A 9mOhm Nonstandard | |
| 1µH Shielded Wirewound Inductor 9A 10.56mOhm Max 2-SMD, J-Lead | |
| 1µH Shielded Wirewound Inductor 9A 6mOhm Max Nonstandard | |
| 1µH Unshielded Inductor 1.07A 70mOhm Max Axial | |
| 1.2µH Unshielded Inductor 895mA 100mOhm Max Axial | |
| 1.22µH Shielded Inductor 16A 2.27mOhm Max Nonstandard, 4 Lead | |
| 1.43µH Shielded Wirewound Inductor 12A 4.52mOhm Max Nonstandard, 4 Lead | |
| 1.45µH Shielded Wirewound Inductor 21.4A 4.2mOhm Max 2-SMD, J-Lead | |
| 1.5µH Shielded Inductor 11A 13mOhm Max 2-SMD, J-Lead | |
| 1.5µH Shielded Wirewound Inductor 15.1A 5.39mOhm Max 2-SMD, J-Lead | |
| 1.5µH Shielded Wirewound Inductor 17.4A 5.39mOhm Max 2-SMD, J-Lead | |
| 1.5µH Shielded Wirewound Inductor 3.3A 12mOhm Max Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 5A 10mOhm Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 8.1A 13.2mOhm Max 2-SMD, J-Lead | |
| 1.5µH Shielded Wirewound Inductor 8A 7mOhm Max Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 9.1A 12.1mOhm Max 2-SMD, J-Lead | |
| 1.5µH Unshielded Inductor 815mA 120mOhm Max Axial | |
| 1.8µH Unshielded Inductor 755mA 140mOhm Max Axial | |
| 1.83µH Shielded Inductor 14A 3.48mOhm Max Nonstandard, 4 Lead | |
| 10µH Shielded Wirewound Inductor 2.6A 38mOhm Nonstandard | |
| 10µH Shielded Wirewound Inductor 2.9A 105.6mOhm Max 2-SMD, J-Lead | |
| 10µH Shielded Wirewound Inductor 2A 35mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 3.6A 78.1mOhm Max 2-SMD, J-Lead | |
| 10µH Shielded Wirewound Inductor 3.7A 74.8mOhm Max 2-SMD, J-Lead | |
| 10µH Shielded Wirewound Inductor 4.3A 26mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 4.5A 59.6mOhm Max 2-SMD, J-Lead | |
| 10µH Shielded Wirewound Inductor 5.2A 44.44mOhm Max 2-SMD, J-Lead | |
| 10µH Shielded Wirewound Inductor 5.2A 45.76mOhm Max 2-SMD, J-Lead | |
| 10µH Shielded Wirewound Inductor 5.7A 41.3mOhm Max 2-SMD, J-Lead | |
| 10µH Shielded Wirewound Inductor 6.7A 37mOhm Max 2-SMD, J-Lead | |
| 10µH Shielded Wirewound Inductor 6A 39.6mOhm Max 2-SMD, J-Lead | |
| 10µH Shielded Wirewound Inductor 7.6A 27.94mOhm Max 2-SMD, J-Lead | |
| 10µH Shielded Wirewound Inductor 8.5A 26.2mOhm 2-SMD, J-Lead | |
| 10µH Unshielded Inductor 220mA 1.62Ohm Max Axial | |
| 10µH Unshielded Inductor 290mA 900mOhm Max Axial | |
| 10µH Unshielded Inductor 440mA 605mOhm Max Axial | |
| 10µH Unshielded Molded Inductor 290mA 900mOhm Max Axial | |
| 100µH Shielded Wirewound Inductor 1.4A 203mOhm Max Nonstandard | |
| 100µH Shielded Wirewound Inductor 2.1A 333mOhm Max 2-SMD, J-Lead | |
| 100µH Shielded Wirewound Inductor 590mA 342mOhm Max Nonstandard | |
| 100µH Shielded Wirewound Inductor 850mA 320mOhm Nonstandard | |
| 100µH Unshielded Inductor 160mA 3.12Ohm Max Axial | |
| 100µH Unshielded Molded Inductor 133mA 4.5Ohm Max Axial | |
| 10mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.7A DCR 150mOhm | |
| 10mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 250mOhm | |
| 11µH Unshielded Molded Inductor 265mA 1.1Ohm Max Axial | |
| 110µH Unshielded Molded Inductor 128mA 4.9Ohm Max Axial | |
| 12µH Unshielded Inductor 200mA 2Ohm Max Axial | |
| 12µH Unshielded Molded Inductor 265mA 1.1Ohm Max Axial | |
| 120µH Unshielded Inductor 150mA 3.6Ohm Max Axial | |
| 120µH Unshielded Molded Inductor 124mA 5.2Ohm Max Axial | |
| 120mH @ 10kHz 2 Line Common Mode Choke Through Hole 500mA DCR 2.6Ohm | |
| 12mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 200mOhm | |
| 13µH Unshielded Molded Inductor 240mA 1.4Ohm Max Axial | |
| 130µH Unshielded Molded Inductor 121mA 5.45Ohm Max Axial | |
| 15µH Shielded Wirewound Inductor 1.6A 52mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 2A 64mOhm Nonstandard | |
| 15µH Shielded Wirewound Inductor 3.6A 37mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 3A 109.12mOhm Max 2-SMD, J-Lead | |
| 15µH Shielded Wirewound Inductor 4.2A 70.18mOhm Max 2-SMD, J-Lead | |
| 15µH Shielded Wirewound Inductor 4.5A 60.5mOhm Max 2-SMD, J-Lead | |
| 15µH Shielded Wirewound Inductor 6.3A 40.7mOhm Max 2-SMD, J-Lead | |
| 15µH Shielded Wirewound Inductor 7A 39.16mOhm Max 2-SMD, J-Lead | |
| 15µH Unshielded Inductor 315mA 800mOhm Max Axial | |
| 15µH Unshielded Molded Inductor 240mA 1.4Ohm Max Axial | |
| 15.5mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 320mOhm | |
| 150µH Shielded Wirewound Inductor 1.2A 295mOhm Max Nonstandard | |
| 150µH Shielded Wirewound Inductor 440mA 474mOhm Max Nonstandard | |
| 150µH Shielded Wirewound Inductor 720mA 475mOhm Nonstandard | |
| 150µH Unshielded Molded Inductor 114mA 6.05Ohm Max Axial | |
| 150nH Unshielded Inductor 2.9A 30mOhm Max Axial | |
| 16µH Unshielded Molded Inductor 185mA 2.25Ohm Max Axial | |
| 160µH Unshielded Inductor 135mA 4.4Ohm Max Axial | |
| 160µH Unshielded Molded Inductor 111mA 6.4Ohm Max Axial | |
| 18µH Unshielded Inductor 300mA 890mOhm Max Axial | |
| 18µH Unshielded Molded Inductor 185mA 2.25Ohm Max Axial | |
| 180µH Unshielded Molded Inductor 108mA 6.75Ohm Max Axial | |
| 180nH Unshielded Inductor 1.3A 47mOhm Max Axial | |
| 180nH Unshielded Inductor 2.7A 35mOhm Max Axial | |
| 18mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 300mOhm | |
| 190nH Shielded Wirewound Inductor 28A 0.7mOhm 2-SMD, J-Lead | |
| 1mH Unshielded Inductor 70mA 17.5Ohm Max Axial | |
| 2µH Shielded Wirewound Inductor 19.4A 5.06mOhm Max 2-SMD, J-Lead | |
| 2.2µH Shielded Inductor 3.4A 77.3mOhm 2-SMD, J-Lead | |
| 2.2µH Shielded Inductor 9A 17.8mOhm Max 2-SMD, J-Lead | |
| 2.2µH Shielded Wirewound Inductor 10.2A 11.44mOhm Max 2-SMD, J-Lead | |
| 2.2µH Shielded Wirewound Inductor 11.4A 9.35mOhm Max 2-SMD, J-Lead | |
| 2.2µH Shielded Wirewound Inductor 14.8A 7.48mOhm Max 2-SMD, J-Lead | |
| 2.2µH Shielded Wirewound Inductor 3.1A 14mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 4.3A 13mOhm Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 5.8A 24.8mOhm Max 2-SMD, J-Lead | |
| 2.2µH Shielded Wirewound Inductor 6.3A 21.5mOhm Max 2-SMD, J-Lead | |
| 2.2µH Shielded Wirewound Inductor 6.3A 22mOhm Max 2-SMD, J-Lead | |
| 2.2µH Shielded Wirewound Inductor 7.5A 9mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 7.9A 15.95mOhm Max 2-SMD, J-Lead | |
| 2.2µH Unshielded Inductor 650mA 190mOhm Max Axial | |
| 2.45µH Shielded Wirewound Inductor 14.1A 8.14mOhm Max 2-SMD, J-Lead | |
| 2.5µH Shielded Wirewound Inductor 14A 8.4mOhm Max 2-SMD, J-Lead | |
| 2.5µH Shielded Wirewound Inductor 18.1A 5.9mOhm Max 2-SMD, J-Lead | |
| 2.61µH Shielded Inductor 12A 4.98mOhm Max Nonstandard, 4 Lead | |
| 20µH Unshielded Molded Inductor 175mA 2.5Ohm Max Axial | |
| 200µH Unshielded Inductor 125mA 5Ohm Max Axial | |
| 200µH Unshielded Molded Inductor 106mA 7.1Ohm Max Axial | |
| 22µH Shielded Wirewound Inductor 1.5A 74mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 1.8A 79mOhm Nonstandard | |
| 22µH Shielded Wirewound Inductor 2.3A 179mOhm Max 2-SMD, J-Lead | |
| 22µH Shielded Wirewound Inductor 2.5A 158.4mOhm Max 2-SMD, J-Lead | |
| 22µH Shielded Wirewound Inductor 2.7A 140.8mOhm Max 2-SMD, J-Lead | |
| 22µH Shielded Wirewound Inductor 2.8A 53mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 2.9A 138.8mOhm Max 2-SMD, J-Lead | |
| 22µH Shielded Wirewound Inductor 3.7A 102mOhm Max 2-SMD, J-Lead | |
| 22µH Shielded Wirewound Inductor 3.8A 83.93mOhm Max 2-SMD, J-Lead | |
| 22µH Shielded Wirewound Inductor 3.9A 92.51mOhm Max 2-SMD, J-Lead | |
| 22µH Shielded Wirewound Inductor 4.8A 70mOhm Max 2-SMD, J-Lead | |
| 22µH Shielded Wirewound Inductor 5A 66mOhm Max 2-SMD, J-Lead | |
| 22µH Shielded Wirewound Inductor 6.2A 50mOhm Max 2-SMD, J-Lead | |
| 22µH Unshielded Inductor 290mA 960mOhm Max Axial | |
| 22µH Unshielded Molded Inductor 175mA 2.5Ohm Max Axial | |
| 22µH Unshielded Wirewound Inductor 7A 15mOhm Max Radial, Horizontal - Corner Terminals | |
| 22µH Unshielded Wirewound Inductor 8A 17mOhm Max Radial, Horizontal - Corner Terminals | |
| 220µH Shielded Wirewound Inductor 410mA 636mOhm Max Nonstandard | |
| 220µH Shielded Wirewound Inductor 600mA 670mOhm Nonstandard | |
| 220µH Shielded Wirewound Inductor 950mA 384mOhm Max Nonstandard | |
| 220µH Unshielded Inductor 125mA 5Ohm Max Axial | |
| 220µH Unshielded Molded Inductor 103mA 7.45Ohm Max Axial | |
| 220nH Unshielded Inductor 1.1A 67mOhm Max Axial | |
| 220nH Unshielded Inductor 2.7A 35mOhm Max Axial | |
| 22mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.8A DCR 400mOhm | |
| 24µH Unshielded Molded Inductor 170mA 2.6Ohm Max Axial | |
| 240µH Unshielded Molded Inductor 101mA 7.8Ohm Max Axial | |
| 240nH Shielded Wirewound Inductor 22A 1.12mOhm 2-SMD, J-Lead | |
| 240nH Shielded Wirewound Inductor 24A 1mOhm 2-SMD, J-Lead | |
| 24mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.6Ohm | |
| 25mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 600mOhm | |
| 27µH Unshielded Inductor 260mA 1.19Ohm Max Axial | |
| 27µH Unshielded Molded Inductor 170mA 2.6Ohm Max Axial | |
| 270µH Unshielded Inductor 115mA 5.8Ohm Max Axial | |
| 290nH Shielded Inductor 36A 0.54mOhm Max Nonstandard, 4 Lead | |
| 3µH Unshielded Inductor 945mA 140mOhm Max Axial | |
| 3.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm | |
| 3.2mH @ 1kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm | |
| 3.3µH Shielded Inductor 2.8A 103mOhm 2-SMD, J-Lead | |
| 3.3µH Shielded Inductor 7.4A 28.8mOhm Max 2-SMD, J-Lead | |
| 3.3µH Shielded Wirewound Inductor 10.4A 13.09mOhm Max 2-SMD, J-Lead | |
| 3.3µH Shielded Wirewound Inductor 12.5A 10.45mOhm Max 2-SMD, J-Lead | |
| 3.3µH Shielded Wirewound Inductor 12.6A 10.34mOhm Max 2-SMD, J-Lead | |
| 3.3µH Shielded Wirewound Inductor 14.7A 7.81mOhm Max 2-SMD, J-Lead | |
| 3.3µH Shielded Wirewound Inductor 15.7A 7.9mOhm Max 2-SMD, J-Lead | |
| 3.3µH Shielded Wirewound Inductor 2.9A 17mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 4A 15mOhm Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 5.4A 30.03mOhm Max 2-SMD, J-Lead | |
| 3.3µH Shielded Wirewound Inductor 5A 34.4mOhm Max 2-SMD, J-Lead | |
| 3.3µH Shielded Wirewound Inductor 6.1A 26.51mOhm Max 2-SMD, J-Lead | |
| 3.3µH Shielded Wirewound Inductor 6.5A 12mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 8.2A 17.71mOhm Max 2-SMD, J-Lead | |
| 3.3µH Shielded Wirewound Inductor 8.9A 15.4mOhm Max 2-SMD, J-Lead | |
| 3.3µH Shielded Wirewound Inductor 9.2A 14.41mOhm Max 2-SMD, J-Lead | |
| 3.3µH Unshielded Inductor 480mA 350mOhm Max Axial | |
| 3.3µH Unshielded Inductor 945mA 140mOhm Max Axial | |
| 3.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 250mOhm | |
| 3.9µH Unshielded Inductor 450mA 400mOhm Max Axial | |
| 30µH Unshielded Molded Inductor 165mA 3Ohm Max Axial | |
| 33µH Shielded Wirewound Inductor 1.1A 115mOhm Max Nonstandard | |
| 33µH Shielded Wirewound Inductor 1.6A 100mOhm Nonstandard | |
| 33µH Shielded Wirewound Inductor 2.1A 226.6mOhm Max 2-SMD, J-Lead | |
| 33µH Shielded Wirewound Inductor 2.4A 73mOhm Max Nonstandard | |
| 33µH Shielded Wirewound Inductor 2.5A 189.2mOhm Max 2-SMD, J-Lead | |
| 33µH Shielded Wirewound Inductor 3.1A 2-SMD, J-Lead | |
| 33µH Shielded Wirewound Inductor 3.3A 132mOhm Max 2-SMD, J-Lead | |
| 33µH Shielded Wirewound Inductor 4.2A 93.06mOhm Max 2-SMD, J-Lead | |
| 33µH Shielded Wirewound Inductor 5A 75.4mOhm Max 2-SMD, J-Lead | |
| 33µH Unshielded Inductor 165mA 3Ohm Max Axial | |
| 33µH Unshielded Inductor 240mA 1.37Ohm Max Axial | |
| 33µH Unshielded Molded Inductor 165mA 3Ohm Max Axial | |
| 33µH Unshielded Wirewound Inductor 4A 15mOhm Max Radial, Horizontal - Corner Terminals | |
| 33µH Unshielded Wirewound Inductor 6A 17mOhm Max Radial, Horizontal - Corner Terminals | |
| 330µH Shielded Wirewound Inductor 290mA 1.152Ohm Max Nonstandard | |
| 330µH Shielded Wirewound Inductor 470mA 950mOhm Nonstandard | |
| 330µH Shielded Wirewound Inductor 750mA 550mOhm Max Nonstandard | |
| 330nH Shielded Inductor 21A 3.9mOhm Max 2-SMD, J-Lead | |
| 330nH Shielded Wirewound Inductor 12.7A 5.3mOhm Max 2-SMD, J-Lead | |
| 330nH Shielded Wirewound Inductor 39.7A 1.21mOhm Max 2-SMD, J-Lead | |
| 330nH Unshielded Inductor 780mA 130mOhm Max Axial | |
| 33mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 500mOhm | |
| 36µH Unshielded Molded Inductor 180mA 2.5Ohm Max Axial | |
| 360nH Shielded Wirewound Inductor 20A 1.35mOhm 2-SMD, J-Lead | |
| 360nH Shielded Wirewound Inductor 23A 1.04mOhm Max Nonstandard, 4 Lead | |
| 360nH Shielded Wirewound Inductor 24A 1.1mOhm 2-SMD, J-Lead | |
| 360nH Shielded Wirewound Inductor 30A 0.76mOhm 2-SMD, J-Lead | |
| 36mH @ 10kHz 2 Line Common Mode Choke Through Hole 900mA DCR 800mOhm | |
| 39µH Unshielded Inductor 205mA 1.93Ohm Max Axial | |
| 39µH Unshielded Molded Inductor 176mA 2.6Ohm Max Axial | |
| 4.7µH Shielded Inductor 2.2A 168mOhm 2-SMD, J-Lead | |
| 4.7µH Shielded Inductor 5.7A 40.3mOhm Max 2-SMD, J-Lead | |
| 4.7µH Shielded Wirewound Inductor 11.2A 12.98mOhm Max 2-SMD, J-Lead | |
| 4.7µH Shielded Wirewound Inductor 13.1A 11.3mOhm Max 2-SMD, J-Lead | |
| 4.7µH Shielded Wirewound Inductor 2.7A 25mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 3.4A 20mOhm Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 4.1A 50.16mOhm Max 2-SMD, J-Lead | |
| 4.7µH Shielded Wirewound Inductor 4.8A 39.6mOhm Max 2-SMD, J-Lead | |
| 4.7µH Shielded Wirewound Inductor 5.5A 14mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 5.6A 31.9mOhm Max 2-SMD, J-Lead | |
| 4.7µH Shielded Wirewound Inductor 7.3A 22.77mOhm Max 2-SMD, J-Lead | |
| 4.7µH Shielded Wirewound Inductor 8.3A 17.71mOhm Max 2-SMD, J-Lead | |
| 4.7µH Shielded Wirewound Inductor 8.8A 18.48mOhm Max 2-SMD, J-Lead | |
| 4.7µH Shielded Wirewound Inductor 8A 23mOhm Max 2-SMD, J-Lead | |
| 4.7µH Unshielded Inductor 260mA 2.6Ohm Max Axial | |
| 4.7µH Unshielded Inductor 380mA 550mOhm Max Axial | |
| 4.7µH Unshielded Inductor 745mA 210mOhm Max Axial | |
| 4.7µH Unshielded Molded Inductor 260mA 2.6Ohm Max Axial | |
| 4.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 4A DCR 80mOhm | |
| 420nH Shielded Wirewound Inductor 17A 1.5mOhm 2-SMD, J-Lead | |
| 43µH Unshielded Molded Inductor 172mA 2.7Ohm Max Axial | |
| 430µH Unshielded Inductor 92mA 9.5Ohm Max Axial | |
| 47µH Shielded Wirewound Inductor 1.4A 135mOhm Nonstandard | |
| 47µH Shielded Wirewound Inductor 2.1A 98mOhm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 2.2A 231mOhm Max 2-SMD, J-Lead | |
| 47µH Shielded Wirewound Inductor 2.9A 163.46mOhm Max 2-SMD, J-Lead | |
| 47µH Shielded Wirewound Inductor 2.9A 172mOhm Max 2-SMD, J-Lead | |
| 47µH Shielded Wirewound Inductor 3.4A 138mOhm Max 2-SMD, J-Lead | |
| 47µH Shielded Wirewound Inductor 3.4A 145.2mOhm Max 2-SMD, J-Lead | |
| 47µH Shielded Wirewound Inductor 4.2A 108.9mOhm Max 2-SMD, J-Lead | |
| 47µH Shielded Wirewound Inductor 760mA 162mOhm Max Nonstandard | |
| 47µH Unshielded Inductor 195mA 2.11Ohm Max Axial | |
| 47µH Unshielded Molded Inductor 170mA 2.75Ohm Max Axial | |
| 470µH Shielded Wirewound Inductor 250mA 1.44Ohm Max Nonstandard | |
| 470µH Shielded Wirewound Inductor 650mA 930mOhm Max Nonstandard | |
| 470nH Shielded Inductor 20A 4.2mOhm Max 2-SMD, J-Lead | |
| 470nH Shielded Wirewound Inductor 25A 1.1mOhm 2-SMD, J-Lead | |
| 470nH Unshielded Inductor 565mA 250mOhm Max Axial | |
| 48µH Shielded Inductor 1A 156mOhm 2-SMD, J-Lead | |
| 5.1µH Unshielded Inductor 335mA 720mOhm Max Axial | |
| 5.1µH Unshielded Molded Inductor 495mA 320mOhm Max Axial | |
| 5.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 340mOhm | |
| 5.6µH Unshielded Inductor 335mA 720mOhm Max Axial | |
| 5.6µH Unshielded Inductor 495mA 320mOhm Max Axial | |
| 5.6µH Unshielded Molded Inductor 495mA 320mOhm Max Axial | |
| 500nH Shielded Wirewound Inductor 30A 0.8mOhm 2-SMD, J-Lead | |
| 51µH Unshielded Inductor 190mA 2.23Ohm Max Axial | |
| 51µH Unshielded Molded Inductor 167mA 2.85Ohm Max Axial | |
| 56µH Unshielded Inductor 190mA 2.23Ohm Max Axial | |
| 56µH Unshielded Molded Inductor 164mA 3Ohm Max Axial | |
| 560µH Unshielded Inductor 90mA 10.5Ohm Max Axial | |
| 560nH Shielded Wirewound Inductor 21A 1.56mOhm 2-SMD, J-Lead | |
| 580nH Shielded Inductor 19A 1.44mOhm Max 2-SMD, J-Lead | |
| 5mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 100mOhm | |
| 6.2µH Unshielded Molded Inductor 395mA 500mOhm Max Axial | |
| 6.8µH Shielded Wirewound Inductor 2.3A 31mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 3.5A 72.27mOhm Max 2-SMD, J-Lead | |
| 6.8µH Shielded Wirewound Inductor 3A 29mOhm Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 4.5A 50.16mOhm Max 2-SMD, J-Lead | |
| 6.8µH Shielded Wirewound Inductor 5.2A 43.2mOhm Max 2-SMD, J-Lead | |
| 6.8µH Shielded Wirewound Inductor 5A 21mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 6.9A 25.85mOhm Max 2-SMD, J-Lead | |
| 6.8µH Shielded Wirewound Inductor 6.9A 29.4mOhm Max 2-SMD, J-Lead | |
| 6.8µH Shielded Wirewound Inductor 8.9A 20.35mOhm Max 2-SMD, J-Lead | |
| 6.8µH Unshielded Inductor 280mA 1.02Ohm Max Axial | |
| 6.8µH Unshielded Molded Inductor 395mA 500mOhm Max Axial | |
| 600nH Shielded Wirewound Inductor 26A 0.9mOhm Max Nonstandard, 4 Lead | |
| 600nH Shielded Wirewound Inductor 27A 1.1mOhm 2-SMD, J-Lead | |
| 62µH Unshielded Molded Inductor 160mA 3.15Ohm Max Axial | |
| 66µH Shielded Wirewound Inductor 2.3A 276.1mOhm Max 2-SMD, J-Lead | |
| 66mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.5Ohm | |
| 68µH Shielded Wirewound Inductor 1.1A 210mOhm Nonstandard | |
| 68µH Shielded Wirewound Inductor 1.7A 121mOhm Max Nonstandard | |
| 68µH Shielded Wirewound Inductor 740mA 216mOhm Max Nonstandard | |
| 68µH Unshielded Inductor 180mA 2.44Ohm Max Axial | |
| 68µH Unshielded Molded Inductor 156mA 3.3Ohm Max Axial | |
| 680µH Unshielded Inductor 80mA 11.8Ohm Max Axial | |
| 680nH Shielded Inductor 17A 5.5mOhm Max 2-SMD, J-Lead | |
| 680nH Shielded Wirewound Inductor 10.2A 8.36mOhm Max 2-SMD, J-Lead | |
| 680nH Shielded Wirewound Inductor 12A 6.9mOhm Max 2-SMD, J-Lead | |
| 680nH Shielded Wirewound Inductor 13.2A 5.72mOhm Max 2-SMD, J-Lead | |
| 680nH Shielded Wirewound Inductor 19.6A 3.19mOhm Max 2-SMD, J-Lead | |
| 680nH Shielded Wirewound Inductor 21A 1.58mOhm 2-SMD, J-Lead | |
| 680nH Shielded Wirewound Inductor 31.5A 1.93mOhm Max 2-SMD, J-Lead | |
| 680nH Shielded Wirewound Inductor 32.3A 1.83mOhm Max 2-SMD, J-Lead | |
| 690nH Shielded Inductor 21A 1.3mOhm Max Nonstandard, 4 Lead | |
| 6mH @ 10kHz 2 Line Common Mode Choke Through Hole 3.5A DCR 100mOhm | |
| 7.5µH Unshielded Molded Inductor 360mA 600mOhm Max Axial | |
| 7.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 900mA DCR 500mOhm | |
| 75µH Unshielded Molded Inductor 147mA 3.7Ohm Max Axial | |
| 8.1mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 120mOhm | |
| 8.2µH Unshielded Inductor 245mA 1.32Ohm Max Axial | |
| 8.2µH Unshielded Molded Inductor 360mA 600mOhm Max Axial | |
| 800nH Shielded Wirewound Inductor 16A 2.33mOhm Max Nonstandard, 4 Lead | |
| 82µH Unshielded Inductor 170mA 2.7Ohm Max Axial | |
| 82µH Unshielded Molded Inductor 143mA 3.9Ohm Max Axial | |
| 820µH Unshielded Inductor 80mA 13Ohm Max Axial | |
| 820nH Shielded Inductor 14A 8mOhm Max 2-SMD, J-Lead | |
| 8mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 190mOhm | |
| 9.1µH Unshielded Inductor 220mA 1.62Ohm Max Axial | |
| 9.1µH Unshielded Molded Inductor 290mA 900mOhm Max Axial | |
| 9.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 750mOhm | |
| 91µH Unshielded Molded Inductor 136mA 4.3Ohm Max Axial | |
| 92mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 2Ohm | |
| 95µH Shielded Wirewound Inductor 1.9A 382.8mOhm Max 2-SMD, J-Lead | |
| 97µH Shielded Wirewound Inductor 2.7A 229mOhm Max 2-SMD, J-Lead | |
| FIXED IND 0.33UH SMD | |
| FIXED IND 1.2UH 14A 7.26 MOHM | |
| FIXED IND 1.4UH 80A 0.46 MOHM | |
| FIXED IND 1.5UH 12.6A 8.91 MOHM | |
| FIXED IND 1.9UH 19.8A 4.9 MOHM | |
| FIXED IND 100UH 2.5A 266.2 MOHM | |
| FIXED IND 105NH 22.7A 1.67 MOHM | |
| FIXED IND 10UH 2.5A SMD | |
| FIXED IND 10UH 32A 2 MOHM TH | |
| FIXED IND 10UH 6.9A 34.65 MOHM | |
| FIXED IND 15UH 32A 2 MOHM TH | |
| FIXED IND 15UH 4.6A 66.77 MOHM | |
| FIXED IND 15UH 5.5A 53.1 MOHM | |
| FIXED IND 2.2UH 11.7A 10.45 MOHM | |
| FIXED IND 2.2UH SMD | |
| FIXED IND 2.3UH 48A 0.68 MOHM | |
| FIXED IND 2.5UH 18.1A 5.83 MOHM | |
| FIXED IND 20UH 6.2A 50.05 MOHM | |
| FIXED IND 220NH 44A 780 MOHM SMD | |
| FIXED IND 22UH 2.2A 181.5 MOHM | |
| FIXED IND 22UH 290MA 960 MOHM TH | |
| FIXED IND 22UH 3.1A 124.3 MOHM | |
| FIXED IND 22UH 32A 2 MOHM TH | |
| FIXED IND 3.3UH 15.7A 7.81 MOHM | |
| FIXED IND 3.9UH 46A 0.88 MOHM | |
| FIXED IND 33UH 3.4A 126.5 MOHM | |
| FIXED IND 4.6UH 58A 0.85 MOHM | |
| FIXED IND 4.7UH 32A 2 MOHM TH | |
| FIXED IND 44UH 4.1A 112.2 MOHM | |
| FIXED IND 470NH 12.7A 5.34 MOHM | |
| FIXED IND 470NH 15.7A 4.07 MOHM | |
| FIXED IND 470NH 19.8A 3.63 MOHM | |
| FIXED IND 470NH 22.5A 2.42 MOHM | |
| FIXED IND 470NH 31.1A 1.68 MOHM | |
| FIXED IND 6.2UH 37A 1.39 MOHM | |
| FIXED IND 6.8UH 32A 2 MOHM TH | |
| FIXED IND 6.8UH 5.9A 35.31 MOHM | |
| FIXED IND 6.8UH SMD | |
| FIXED IND 68UH 2.9A 196.24 MOHM | |
| FIXED IND 7.2UH 50A 1.2 MOHM SMD | |
| FIXED IND 8.2UH SMD | |
| FIXED IND 8.5UH 36A 1.66 MOHM | |
| FIXED IND 82UH 2.8A 213.4 MOHM | |
| FIXED INDUCTOR 47UH SMD | |
| SMT FLAT WIRE COUPLED INDUCTOR, |
| << Prev | Next >> |