Vishay Intertechnology, Inc. Fixed Inductors IMC1210BNR68M

Description
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BNR68M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BNR68M-ND
Fixed Inductors IMC1210BNR68M-ND
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)

680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BNR68M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BNR68M
INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BNR68M
INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BNR68M-ND IMC1210BNR68M
Product Name Fixed Inductors INDUCTOR WW 680NH 20% 1210 680nH 450mA - - Powdered Iron Core ¦20% Unshielded 600 mOhm Max 30 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
Surface Mount Inductors - 1620284 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N0 016008C-2N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details