Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER15NK

Description
15nH Unshielded Wirewound Inductor 661mA 160mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 661mA 160mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ER15NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER15NK-ND
Fixed Inductors IMC1210ER15NK-ND
15nH Unshielded Wirewound Inductor 661mA 160mOhm Max 1210 (3225 Metric)

15nH Unshielded Wirewound Inductor 661mA 160mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER15NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER15NK
INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER15NK
INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ER15NK-ND IMC1210ER15NK
Product Name Fixed Inductors INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-4N7 0402CT-4N7XJRW , 0402CT-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details