Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY22NM

Description
22nH Unshielded Wirewound Inductor 592mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 592mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY22NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY22NM-ND
Fixed Inductors IMC1210SY22NM-ND
22nH Unshielded Wirewound Inductor 592mA 200mOhm Max 1210 (3225 Metric)

22nH Unshielded Wirewound Inductor 592mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 22NH 20% 1210 22nH 592mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SY22NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22NH 20% 1210 22nH 592mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SY22NM
INDUCTOR WW 22NH 20% 1210 22nH 592mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY22NM
INDUCTOR WW 22NH 20% 1210 22nH 592mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 22NH 20% 1210 22nH 592mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SY22NM-ND IMC1210SY22NM
Product Name Fixed Inductors INDUCTOR WW 22NH 20% 1210 22nH 592mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Surface Mount Inductors - 2567666 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 128 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers