Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN121J

Description
120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN121J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN121J-ND
Fixed Inductors IMC1210BN121J-ND
120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)

120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 120UH 5% 1210 120¦H 70mA - - Ferrite Core ¦5% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN121J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120UH 5% 1210 120¦H 70mA - - Ferrite Core ¦5% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN121J
INDUCTOR WW 120UH 5% 1210 120¦H 70mA - - Ferrite Core ¦5% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk IMC1210BN121J
INDUCTOR WW 120UH 5% 1210 120¦H 70mA - - Ferrite Core ¦5% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 120UH 5% 1210 120¦H 70mA - - Ferrite Core ¦5% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN121J-ND IMC1210BN121J
Product Name Fixed Inductors INDUCTOR WW 120UH 5% 1210 120¦H 70mA - - Ferrite Core ¦5% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Surface Mount Inductors - 1678493 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Fixed Inductors - 0402CS-47NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details