Vishay Intertechnology, Inc. Fixed Inductors IMC0805ER8N2J01

Description
8.2nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ER8N2J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER8N2J01-ND
Fixed Inductors IMC0805ER8N2J01-ND
8.2nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)

8.2nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR WW 8.2NH 5% 0805 8.2nH 600mA - - Ceramic ¦5% Unshielded 60 mOhm Max 60 @ 1kHz 5.5GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER8N2J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2NH 5% 0805 8.2nH 600mA - - Ceramic ¦5% Unshielded 60 mOhm Max 60 @ 1kHz 5.5GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER8N2J01
INDUCTOR WW 8.2NH 5% 0805 8.2nH 600mA - - Ceramic ¦5% Unshielded 60 mOhm Max 60 @ 1kHz 5.5GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER8N2J01
INDUCTOR WW 8.2NH 5% 0805 8.2nH 600mA - - Ceramic ¦5% Unshielded 60 mOhm Max 60 @ 1kHz 5.5GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 8.2NH 5% 0805 8.2nH 600mA - - Ceramic ¦5% Unshielded 60 mOhm Max 60 @ 1kHz 5.5GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ER8N2J01-ND IMC0805ER8N2J01
Product Name Fixed Inductors INDUCTOR WW 8.2NH 5% 0805 8.2nH 600mA - - Ceramic ¦5% Unshielded 60 mOhm Max 60 @ 1kHz 5.5GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers