Vishay Intertechnology, Inc. Fixed Inductors IMC1008ER3N3S

Description
3.3nH Unshielded Wirewound Inductor 1A 60mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Wirewound Inductor 1A 60mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1008ER3N3S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ER3N3S-ND
Fixed Inductors IMC1008ER3N3S-ND
3.3nH Unshielded Wirewound Inductor 1A 60mOhm Max 1008 (2520 Metric)

3.3nH Unshielded Wirewound Inductor 1A 60mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 3.3NH SMD 3.3nH 1A - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 50 @ 1kHz 6GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER3N3S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 3.3NH SMD 3.3nH 1A - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 50 @ 1kHz 6GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER3N3S
INDUCTOR 3.3NH SMD 3.3nH 1A - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 50 @ 1kHz 6GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER3N3S
INDUCTOR 3.3NH SMD 3.3nH 1A - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 50 @ 1kHz 6GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 3.3NH SMD 3.3nH 1A - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 50 @ 1kHz 6GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1008ER3N3S-ND IMC1008ER3N3S
Product Name Fixed Inductors INDUCTOR 3.3NH SMD 3.3nH 1A - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 50 @ 1kHz 6GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Leaded Inductors - 1678368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details
Common Mode Chokes - 237-2274-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details