Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN121K

Description
120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN121K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN121K-ND
Fixed Inductors IMC1210BN121K-ND
120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)

120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 120UH 10% 1210 120¦H 70mA - - Ferrite Core ¦10% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN121K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120UH 10% 1210 120¦H 70mA - - Ferrite Core ¦10% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN121K
INDUCTOR WW 120UH 10% 1210 120¦H 70mA - - Ferrite Core ¦10% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk IMC1210BN121K
INDUCTOR WW 120UH 10% 1210 120¦H 70mA - - Ferrite Core ¦10% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 120UH 10% 1210 120¦H 70mA - - Ferrite Core ¦10% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN121K-ND IMC1210BN121K
Product Name Fixed Inductors INDUCTOR WW 120UH 10% 1210 120¦H 70mA - - Ferrite Core ¦10% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R10 0402CS-R10XJRW , 0402CS-R10XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details