Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER10NK

Description
10nH Unshielded Wirewound Inductor 734mA 130mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 734mA 130mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ER10NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER10NK-ND
Fixed Inductors IMC1210ER10NK-ND
10nH Unshielded Wirewound Inductor 734mA 130mOhm Max 1210 (3225 Metric)

10nH Unshielded Wirewound Inductor 734mA 130mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER10NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER10NK
INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER10NK
INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ER10NK-ND IMC1210ER10NK
Product Name Fixed Inductors INDUCTOR WW 10NH 10% 1210 10nH 734mA - - Non-Magnetic Core ¦10% Unshielded 130 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 4.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details