120µH Unshielded Wirewound Inductor 70mA 11Ohm Max 1210 (3225 Metric)
INDUCTOR WW 120UH 10% 1210 120¦H 70mA - - Ferrite Core ¦10% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
FIXED IND 120UH 70MA 11 OHM SMD Product overview: IMC1210SY121K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 70MA, 11 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 70MA, 11 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210SY121K can be used for catalog matching and distributor lookup.
Win Source Part Number: 1150875-IMC1210SY121
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IMC-1210
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 120 µH
Height - Seated (Max): 0.095" (2.41mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 796kHz
Frequency - Self Resonant: 8MHz
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 11Ohm Max
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 70 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vishay Dale
RoHS Status: RoHS non-compliant
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMC1210SY121K-ND | IMC1210SY121K | 71-IMC1210SY121K | 1150875-IMC1210SY121K |
| Product Name | Fixed Inductors | INDUCTOR WW 120UH 10% 1210 120¦H 70mA - - Ferrite Core ¦10% Unshielded 11 Ohm Max 15 @ 796kHz 8MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | SMD 120UH 70MA 11 OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |