Vishay Intertechnology, Inc. INDUCTOR WW 220UH 10% 1210 220¦H 50mA - - Ferrite Core ¦10% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY221K

Description
INDUCTOR WW 220UH 10% 1210 220¦H 50mA - - Ferrite Core ¦10% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 220UH 10% 1210 220¦H 50mA - - Ferrite Core ¦10% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 220UH 10% 1210 220¦H 50mA - - Ferrite Core ¦10% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SY221K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220UH 10% 1210 220¦H 50mA - - Ferrite Core ¦10% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SY221K
INDUCTOR WW 220UH 10% 1210 220¦H 50mA - - Ferrite Core ¦10% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY221K
INDUCTOR WW 220UH 10% 1210 220¦H 50mA - - Ferrite Core ¦10% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 220UH 10% 1210 220¦H 50mA - - Ferrite Core ¦10% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210SY221K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY221K-ND
Fixed Inductors IMC1210SY221K-ND
220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric)

220µH Unshielded Wirewound Inductor 50mA 21Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210SY221K IMC1210SY221K-ND
Product Name INDUCTOR WW 220UH 10% 1210 220¦H 50mA - - Ferrite Core ¦10% Unshielded 21 Ohm Max 15 @ 796kHz 6MHz General Purpose Ferrite 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 220 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 50 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details