Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB8R2J

Description
8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB8R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB8R2J-ND
Fixed Inductors IMC1210EB8R2J-ND
8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)

8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 8.2UH 5% 1210 8.2¦H 194mA - - Powdered Iron Core ¦5% Unshielded 2 Ohm Max 30 @ 7.96MHz 38MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2UH 5% 1210 8.2¦H 194mA - - Powdered Iron Core ¦5% Unshielded 2 Ohm Max 30 @ 7.96MHz 38MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB8R2J
INDUCTOR WW 8.2UH 5% 1210 8.2¦H 194mA - - Powdered Iron Core ¦5% Unshielded 2 Ohm Max 30 @ 7.96MHz 38MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB8R2J
INDUCTOR WW 8.2UH 5% 1210 8.2¦H 194mA - - Powdered Iron Core ¦5% Unshielded 2 Ohm Max 30 @ 7.96MHz 38MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 8.2UH 5% 1210 8.2¦H 194mA - - Powdered Iron Core ¦5% Unshielded 2 Ohm Max 30 @ 7.96MHz 38MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB8R2J-ND IMC1210EB8R2J
Product Name Fixed Inductors INDUCTOR WW 8.2UH 5% 1210 8.2¦H 194mA - - Powdered Iron Core ¦5% Unshielded 2 Ohm Max 30 @ 7.96MHz 38MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-7N5 0201CT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details