Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB3R9K

Description
3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB3R9K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB3R9K-ND
Fixed Inductors IMC1210EB3R9K-ND
3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 1210 (3225 Metric)

3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.3 Ohm Max 30 @ 7.96MHz 55MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB3R9K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.3 Ohm Max 30 @ 7.96MHz 55MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB3R9K
INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.3 Ohm Max 30 @ 7.96MHz 55MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EB3R9K
INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.3 Ohm Max 30 @ 7.96MHz 55MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.3 Ohm Max 30 @ 7.96MHz 55MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB3R9K-ND IMC1210EB3R9K
Product Name Fixed Inductors INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.3 Ohm Max 30 @ 7.96MHz 55MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers