Vishay Intertechnology, Inc. Fixed Inductors IMC0805ERR12K

Description
120nH Unshielded Wirewound Inductor 275mA 760mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 275mA 760mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ERR12K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ERR12K-ND
Fixed Inductors IMC0805ERR12K-ND
120nH Unshielded Wirewound Inductor 275mA 760mOhm Max 0805 (2012 Metric)

120nH Unshielded Wirewound Inductor 275mA 760mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 120NH 10% 0805 120nH 275mA - - Non-Magnetic Core ¦10% Unshielded 760 mOhm Max 8 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR12K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 120NH 10% 0805 120nH 275mA - - Non-Magnetic Core ¦10% Unshielded 760 mOhm Max 8 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR12K
INDUCTOR 120NH 10% 0805 120nH 275mA - - Non-Magnetic Core ¦10% Unshielded 760 mOhm Max 8 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR12K
INDUCTOR 120NH 10% 0805 120nH 275mA - - Non-Magnetic Core ¦10% Unshielded 760 mOhm Max 8 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 120NH 10% 0805 120nH 275mA - - Non-Magnetic Core ¦10% Unshielded 760 mOhm Max 8 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ERR12K-ND IMC0805ERR12K
Product Name Fixed Inductors INDUCTOR 120NH 10% 0805 120nH 275mA - - Non-Magnetic Core ¦10% Unshielded 760 mOhm Max 8 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Fixed Inductors - 1674-CL0805-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details