Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN470J

Description
47µH Unshielded Wirewound Inductor 91mA 9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 91mA 9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN470J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN470J-ND
Fixed Inductors IMC1210BN470J-ND
47µH Unshielded Wirewound Inductor 91mA 9Ohm Max 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 91mA 9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN470J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN470J
INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN470J
INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN470J-ND IMC1210BN470J
Product Name Fixed Inductors INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Surface Mount Inductors - 1909756 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers