Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN680K

Description
68µH Unshielded Wirewound Inductor 83mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 83mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN680K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN680K-ND
Fixed Inductors IMC1210BN680K-ND
68µH Unshielded Wirewound Inductor 83mA 11Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 83mA 11Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN680K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN680K
INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN680K
INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN680K-ND IMC1210BN680K
Product Name Fixed Inductors INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176636-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 18 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details