Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB82NK

Description
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB82NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB82NK-ND
Fixed Inductors IMC1210EB82NK-ND
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)

82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 82NH 10% 1210 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB82NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82NH 10% 1210 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB82NK
INDUCTOR WW 82NH 10% 1210 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB82NK
INDUCTOR WW 82NH 10% 1210 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 82NH 10% 1210 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB82NK-ND IMC1210EB82NK
Product Name Fixed Inductors INDUCTOR WW 82NH 10% 1210 82nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Toroidal Inductor Kit, 29 Pieces; Inductor Kit Type Triad Magnetics - 29C3716 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details