Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB47NJ

Description
47nH Unshielded Wirewound Inductor 483mA 300mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 483mA 300mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB47NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB47NJ-ND
Fixed Inductors IMC1210EB47NJ-ND
47nH Unshielded Wirewound Inductor 483mA 300mOhm Max 1210 (3225 Metric)

47nH Unshielded Wirewound Inductor 483mA 300mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 47NH 5% 1210 47nH 483mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB47NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47NH 5% 1210 47nH 483mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB47NJ
INDUCTOR WW 47NH 5% 1210 47nH 483mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB47NJ
INDUCTOR WW 47NH 5% 1210 47nH 483mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 47NH 5% 1210 47nH 483mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB47NJ-ND IMC1210EB47NJ
Product Name Fixed Inductors INDUCTOR WW 47NH 5% 1210 47nH 483mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers