Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB27NJ

Description
27nH Unshielded Wirewound Inductor 564mA 220mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 564mA 220mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB27NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB27NJ-ND
Fixed Inductors IMC1210EB27NJ-ND
27nH Unshielded Wirewound Inductor 564mA 220mOhm Max 1210 (3225 Metric)

27nH Unshielded Wirewound Inductor 564mA 220mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 27NH 5% 1210 27nH 564mA - - Non-Magnetic Core ¦5% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB27NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27NH 5% 1210 27nH 564mA - - Non-Magnetic Core ¦5% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB27NJ
INDUCTOR WW 27NH 5% 1210 27nH 564mA - - Non-Magnetic Core ¦5% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB27NJ
INDUCTOR WW 27NH 5% 1210 27nH 564mA - - Non-Magnetic Core ¦5% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 27NH 5% 1210 27nH 564mA - - Non-Magnetic Core ¦5% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB27NJ-ND IMC1210EB27NJ
Product Name Fixed Inductors INDUCTOR WW 27NH 5% 1210 27nH 564mA - - Non-Magnetic Core ¦5% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-5N1 0201HT-5N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1910425P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.2500 ohms
Rated DC Current 1000 milliamps
Lead Style Axial
View Details