Vishay Intertechnology, Inc. INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN2R2K

Description
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN2R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN2R2K
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN2R2K
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210BN2R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN2R2K-ND
Fixed Inductors IMC1210BN2R2K-ND
2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210BN2R2K IMC1210BN2R2K-ND
Product Name INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 2.2 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 320 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details