Vishay Intertechnology, Inc. INDUCTOR 220NH 10% 0805 220nH 170mA - - Non-Magnetic Core ¦10% Unshielded 1.41 Ohm Max 10 @ 25.2MHz 500MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR22K

Description
INDUCTOR 220NH 10% 0805 220nH 170mA - - Non-Magnetic Core ¦10% Unshielded 1.41 Ohm Max 10 @ 25.2MHz 500MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 220NH 10% 0805 220nH 170mA - - Non-Magnetic Core ¦10% Unshielded 1.41 Ohm Max 10 @ 25.2MHz 500MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 220NH 10% 0805 220nH 170mA - - Non-Magnetic Core ¦10% Unshielded 1.41 Ohm Max 10 @ 25.2MHz 500MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR22K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 220NH 10% 0805 220nH 170mA - - Non-Magnetic Core ¦10% Unshielded 1.41 Ohm Max 10 @ 25.2MHz 500MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR22K
INDUCTOR 220NH 10% 0805 220nH 170mA - - Non-Magnetic Core ¦10% Unshielded 1.41 Ohm Max 10 @ 25.2MHz 500MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR22K
INDUCTOR 220NH 10% 0805 220nH 170mA - - Non-Magnetic Core ¦10% Unshielded 1.41 Ohm Max 10 @ 25.2MHz 500MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 220NH 10% 0805 220nH 170mA - - Non-Magnetic Core ¦10% Unshielded 1.41 Ohm Max 10 @ 25.2MHz 500MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0805ERR22K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ERR22K-ND
Fixed Inductors IMC0805ERR22K-ND
220nH Unshielded Wirewound Inductor 170mA 1.41Ohm Max 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 170mA 1.41Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0805ERR22K IMC0805ERR22K-ND
Product Name INDUCTOR 220NH 10% 0805 220nH 170mA - - Non-Magnetic Core ¦10% Unshielded 1.41 Ohm Max 10 @ 25.2MHz 500MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.2200 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 170 milliamps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Surface Mount Inductors - 2567627P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers