Vishay Precision Group Fixed Inductors IMC1008ERR10J

Description
100nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2617-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2617-6-ND
Fixed Inductors 541-2617-6-ND
100nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)

100nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2617-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2617-2-ND
Fixed Inductors 541-2617-2-ND
100nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)

100nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2617-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2617-1-ND
Fixed Inductors 541-2617-1-ND
100nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)

100nH Unshielded Wirewound Inductor 1A 180mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
INDUCTOR 100NH 5% SMD 100nH 1A - - Ceramic ¦5% Unshielded 180 mOhm Max 60 @ 350MHz 1.1GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ERR10J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 100NH 5% SMD 100nH 1A - - Ceramic ¦5% Unshielded 180 mOhm Max 60 @ 350MHz 1.1GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ERR10J
INDUCTOR 100NH 5% SMD 100nH 1A - - Ceramic ¦5% Unshielded 180 mOhm Max 60 @ 350MHz 1.1GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ERR10J
INDUCTOR 100NH 5% SMD 100nH 1A - - Ceramic ¦5% Unshielded 180 mOhm Max 60 @ 350MHz 1.1GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 100NH 5% SMD 100nH 1A - - Ceramic ¦5% Unshielded 180 mOhm Max 60 @ 350MHz 1.1GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Wirewound, 100Nh, 1A, 1008; Inductance Vishay - 56AC1072 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 100Nh, 1A, 1008; Inductance Vishay
56AC1072
Inductor, Wirewound, 100Nh, 1A, 1008; Inductance Vishay 56AC1072
INDUCTOR, WIREWOUND, 100NH, 1A, 1008; Inductance:100nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:1A; Inductor Case / Package:1008 [2520 Metric]; Product Range:IMC-1008 Series; Core Material:FerriteRoHS Compliant: Yes

INDUCTOR, WIREWOUND, 100NH, 1A, 1008; Inductance:100nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:1A; Inductor Case / Package:1008 [2520 Metric]; Product Range:IMC-1008 Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site Datasheet
Hf Inductor, 100Nh, 500Ma 5% 1.1Ghz, Full Reel; Inductance Vishay - 53K5187 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 100Nh, 500Ma 5% 1.1Ghz, Full Reel; Inductance Vishay
53K5187
Hf Inductor, 100Nh, 500Ma 5% 1.1Ghz, Full Reel; Inductance Vishay 53K5187
HF INDUCTOR, 100NH, 500MA 5% 1.1GHZ, FULL REEL; Inductance:100nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:1A; Inductor Case / Package:1008 [2516 Metric]; Product Range:IMC-1008 Series RoHS Compliant: Yes

HF INDUCTOR, 100NH, 500MA 5% 1.1GHZ, FULL REEL; Inductance:100nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:1A; Inductor Case / Package:1008 [2516 Metric]; Product Range:IMC-1008 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2617-6-ND IMC1008ERR10J 56AC1072 53K5187
Product Name Fixed Inductors INDUCTOR 100NH 5% SMD 100nH 1A - - Ceramic ¦5% Unshielded 180 mOhm Max 60 @ 350MHz 1.1GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) Inductor, Wirewound, 100Nh, 1A, 1008; Inductance Vishay Hf Inductor, 100Nh, 500Ma 5% 1.1Ghz, Full Reel; Inductance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2270-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details