Vishay Precision Group Fixed Inductors IMC1210ER3R3K

Description
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1580-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1580-1-ND
Fixed Inductors 541-1580-1-ND
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1580-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1580-2-ND
Fixed Inductors 541-1580-2-ND
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1580-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1580-6-ND
Fixed Inductors 541-1580-6-ND
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 3.3UH 10% 1210 3.3¦H 260mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max - IMC1210ER3R3K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.3UH 10% 1210 3.3¦H 260mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max
IMC1210ER3R3K
INDUCTOR WW 3.3UH 10% 1210 3.3¦H 260mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max IMC1210ER3R3K
INDUCTOR WW 3.3UH 10% 1210 3.3¦H 260mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.3UH 10% 1210 3.3¦H 260mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1580-1-ND IMC1210ER3R3K
Product Name Fixed Inductors INDUCTOR WW 3.3UH 10% 1210 3.3¦H 260mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520180KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details