Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER33NM

Description
33nH Unshielded Wirewound Inductor 540mA 240mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 540mA 240mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ER33NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER33NM-ND
Fixed Inductors IMC1210ER33NM-ND
33nH Unshielded Wirewound Inductor 540mA 240mOhm Max 1210 (3225 Metric)

33nH Unshielded Wirewound Inductor 540mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 33NH 20% 1210 33nH 540mA - - Non-Magnetic Core ¦20% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER33NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33NH 20% 1210 33nH 540mA - - Non-Magnetic Core ¦20% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER33NM
INDUCTOR WW 33NH 20% 1210 33nH 540mA - - Non-Magnetic Core ¦20% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER33NM
INDUCTOR WW 33NH 20% 1210 33nH 540mA - - Non-Magnetic Core ¦20% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 33NH 20% 1210 33nH 540mA - - Non-Magnetic Core ¦20% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ER33NM-ND IMC1210ER33NM
Product Name Fixed Inductors INDUCTOR WW 33NH 20% 1210 33nH 540mA - - Non-Magnetic Core ¦20% Unshielded 240 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details
Fixed Inductors - 1674-CL0402-2474JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details