DigiKey Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Page: 1 50 70 80 90 100 110 120 128 129 130 131 132 133 134 135 136 137 138 139 140 150 160 170 180 190 200 235
Product Name Notes
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)
1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)
1.5µH Unshielded Wirewound Inductor 410mA 600mOhm Max 1812 (4532 Metric)
1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)
100nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1812 (4532 Metric)
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)
10nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric)
12µH Unshielded Wirewound Inductor 225mA 2Ohm Max 1812 (4532 Metric)
120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)
120nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)
120nH Unshielded Wirewound Inductor 584mA 220mOhm Max 1210 (3225 Metric)
12nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric)
15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)
150µH Unshielded Wirewound Inductor 105mA 9Ohm Max 1812 (4532 Metric)
150nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)
150nH Unshielded Wirewound Inductor 548mA 250mOhm Max 1210 (3225 Metric)
15nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric)
18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)
180µH Unshielded Wirewound Inductor 102mA 9.5Ohm Max 1812 (4532 Metric)
180nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)
180nH Unshielded Wirewound Inductor 518mA 280mOhm Max 1210 (3225 Metric)
18nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric)
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)
2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)
2.7µH Unshielded Wirewound Inductor 370mA 750mOhm Max 1812 (4532 Metric)
22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)
220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric)
220nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)
220nH Unshielded Wirewound Inductor 484mA 320mOhm Max 1210 (3225 Metric)
22nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric)
27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)
270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)
270nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1812 (4532 Metric)
270nH Unshielded Wirewound Inductor 456mA 360mOhm Max 1210 (3225 Metric)
27nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric)
3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)
3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)
33µH Unshielded Wirewound Inductor 160mA 4Ohm Max 1812 (4532 Metric)
330µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric)
330nH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)
330nH Unshielded Wirewound Inductor 453mA 400mOhm Max 1210 (3225 Metric)
33nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)
39µH Unshielded Wirewound Inductor 150mA 4.5Ohm Max 1812 (4532 Metric)
390µH Unshielded Wirewound Inductor 80mA 16Ohm Max 1812 (4532 Metric)
390nH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)
390nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1210 (3225 Metric)
39nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)
4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)
47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)
470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)
470nH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
47nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)
5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)
5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)
56µH Unshielded Wirewound Inductor 135mA 5.5Ohm Max 1812 (4532 Metric)
56µH Unshielded Wirewound Inductor 87mA 10Ohm Max 1210 (3225 Metric)
560µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)
560nH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)
560nH Unshielded Wirewound Inductor 450mA 550mOhm Max 1210 (3225 Metric)
56nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)
56nH Unshielded Wirewound Inductor 470mA 330mOhm Max 1210 (3225 Metric)
6.8µH Unshielded Wirewound Inductor 204mA 1.8Ohm Max 1210 (3225 Metric)
6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)
68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)
68µH Unshielded Wirewound Inductor 83mA 11Ohm Max 1210 (3225 Metric)
680µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)
680nH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)
680nH Unshielded Wirewound Inductor 450mA 600mOhm Max 1210 (3225 Metric)
68nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)
68nH Unshielded Wirewound Inductor 450mA 360mOhm Max 1210 (3225 Metric)
8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)
8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)
82µH Unshielded Wirewound Inductor 120mA 7Ohm Max 1812 (4532 Metric)
82µH Unshielded Wirewound Inductor 79mA 12Ohm Max 1210 (3225 Metric)
820µH Unshielded Wirewound Inductor 30mA 35Ohm Max 1812 (4532 Metric)
820nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
820nH Unshielded Wirewound Inductor 450mA 670mOhm Max 1210 (3225 Metric)
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)
FIXED IND 100UH 110MA 8 OHM SMD

<< Prev Next >>