270nH Unshielded Wirewound Inductor 350mA 1.46Ohm Max 0805 (2012 Metric)
Manufacturer: Vishay Dale
Win Source Part Number: 1327643-IMC0805ERR27
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Inductance: 270 nH
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 45 @ 250MHz
Frequency - Self Resonant: 850MHz
DC Resistance (DCR): 1.46Ohm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 350 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
RoHS Status: ROHS3 Compliant
INDUCTOR WW 270NH 5% 0805 270nH 350mA - - Ceramic ¦5% Unshielded 1.46 Ohm Max 45 @ 250MHz 850MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
0.27uH 5% 100MHz Ceramic SM Inductor, 0805 Product overview: IMC0805ERR27J01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27uH, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.27uH, 100MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ERR27J01 can be used for catalog matching and distributor lookup.
HF INDUCTOR, 270NH, 250MA 5% 850MHZ; Inductance:270nH; DC Resistance Max:1.46ohm; Self Resonant Frequency:850MHz; DC Current Rating:350mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMC0805ERR27J01-ND | 1327643-IMC0805ERR27J01 | IMC0805ERR27J01 | 71-IMC0805ERR27J01 | 53K5154 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | INDUCTOR WW 270NH 5% 0805 270nH 350mA - - Ceramic ¦5% Unshielded 1.46 Ohm Max 45 @ 250MHz 850MHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) | 0.27uH 100MHz Inductor and Choke | Hf Inductor, 270Nh, 250Ma 5% 850Mhz; Inductance Vishay |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |||
| Core Material | Ceramic; Drum Core, Wirewound | Ceramic | Ceramic | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |