Vishay Intertechnology, Inc. Fixed Inductors IMC1210ES3R3K

Description
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ES3R3K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ES3R3K-ND
Fixed Inductors IMC1210ES3R3K-ND
3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 260mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 3.3UH 10% 1210 3.3¦H 260mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max - IMC1210ES3R3K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.3UH 10% 1210 3.3¦H 260mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max
IMC1210ES3R3K
INDUCTOR WW 3.3UH 10% 1210 3.3¦H 260mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max IMC1210ES3R3K
INDUCTOR WW 3.3UH 10% 1210 3.3¦H 260mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.3UH 10% 1210 3.3¦H 260mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ES3R3K-ND IMC1210ES3R3K
Product Name Fixed Inductors INDUCTOR WW 3.3UH 10% 1210 3.3¦H 260mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2153JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678173 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers