Vishay Intertechnology, Inc. INDUCTOR WW 15UH 10% 1210 15¦H 164mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max IMC1210ER150K

Description
INDUCTOR WW 15UH 10% 1210 15¦H 164mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max 30 @ 2.52MHz 21MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 15UH 10% 1210 15¦H 164mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max 30 @ 2.52MHz 21MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 15UH 10% 1210 15¦H 164mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max - IMC1210ER150K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15UH 10% 1210 15¦H 164mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max
IMC1210ER150K
INDUCTOR WW 15UH 10% 1210 15¦H 164mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max IMC1210ER150K
INDUCTOR WW 15UH 10% 1210 15¦H 164mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max 30 @ 2.52MHz 21MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 15UH 10% 1210 15¦H 164mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max 30 @ 2.52MHz 21MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-IMC1210ER150KDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 164mA 2.8Ohm Max 1210 (3225 Metric)

15µH Unshielded Wirewound Inductor 164mA 2.8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1210ER150KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1210ER150KTR-ND
Fixed Inductors 541-IMC1210ER150KTR-ND
15µH Unshielded Wirewound Inductor 164mA 2.8Ohm Max 1210 (3225 Metric)

15µH Unshielded Wirewound Inductor 164mA 2.8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1210ER150KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1210ER150KCT-ND
Fixed Inductors 541-IMC1210ER150KCT-ND
15µH Unshielded Wirewound Inductor 164mA 2.8Ohm Max 1210 (3225 Metric)

15µH Unshielded Wirewound Inductor 164mA 2.8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210ER150K 541-IMC1210ER150KDKR-ND
Product Name INDUCTOR WW 15UH 10% 1210 15¦H 164mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 15 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 164 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIT80-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0603-J562SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details