Vishay Intertechnology, Inc. Fixed Inductors IMC0805ERR10J

Description
100nH Unshielded Wirewound Inductor 285mA 660mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 285mA 660mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ERR10J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ERR10J-ND
Fixed Inductors IMC0805ERR10J-ND
100nH Unshielded Wirewound Inductor 285mA 660mOhm Max 0805 (2012 Metric)

100nH Unshielded Wirewound Inductor 285mA 660mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 100NH 5% 0805 100nH 285mA - - Non-Magnetic Core ¦5% Unshielded 660 mOhm Max 8 @ 25.2MHz 800MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR10J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 100NH 5% 0805 100nH 285mA - - Non-Magnetic Core ¦5% Unshielded 660 mOhm Max 8 @ 25.2MHz 800MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR10J
INDUCTOR 100NH 5% 0805 100nH 285mA - - Non-Magnetic Core ¦5% Unshielded 660 mOhm Max 8 @ 25.2MHz 800MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR10J
INDUCTOR 100NH 5% 0805 100nH 285mA - - Non-Magnetic Core ¦5% Unshielded 660 mOhm Max 8 @ 25.2MHz 800MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 100NH 5% 0805 100nH 285mA - - Non-Magnetic Core ¦5% Unshielded 660 mOhm Max 8 @ 25.2MHz 800MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ERR10J-ND IMC0805ERR10J
Product Name Fixed Inductors INDUCTOR 100NH 5% 0805 100nH 285mA - - Non-Magnetic Core ¦5% Unshielded 660 mOhm Max 8 @ 25.2MHz 800MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126024P - RS Components, Ltd.
Specs
Inductance Range 560 microH
Rated DC Current 220 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details