Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN180J

Description
18µH Unshielded Wirewound Inductor 151mA 3.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 151mA 3.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN180J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN180J-ND
Fixed Inductors IMC1210BN180J-ND
18µH Unshielded Wirewound Inductor 151mA 3.3Ohm Max 1210 (3225 Metric)

18µH Unshielded Wirewound Inductor 151mA 3.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 18UH 5% 1210 18¦H 151mA - - Powdered Iron Core ¦5% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN180J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18UH 5% 1210 18¦H 151mA - - Powdered Iron Core ¦5% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN180J
INDUCTOR WW 18UH 5% 1210 18¦H 151mA - - Powdered Iron Core ¦5% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN180J
INDUCTOR WW 18UH 5% 1210 18¦H 151mA - - Powdered Iron Core ¦5% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 18UH 5% 1210 18¦H 151mA - - Powdered Iron Core ¦5% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN180J-ND IMC1210BN180J
Product Name Fixed Inductors INDUCTOR WW 18UH 5% 1210 18¦H 151mA - - Powdered Iron Core ¦5% Unshielded 3.3 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176737-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
Surface Mount Inductors - 1910289P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 380 milliamps
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-30N 0402DC-30NXJRW , 0402DC-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details