Vishay Intertechnology, Inc. Fixed Inductors IMC1210BNR27J

Description
270nH Unshielded Wirewound Inductor 456mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 456mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BNR27J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BNR27J-ND
Fixed Inductors IMC1210BNR27J-ND
270nH Unshielded Wirewound Inductor 456mA 360mOhm Max 1210 (3225 Metric)

270nH Unshielded Wirewound Inductor 456mA 360mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 270NH 5% 1210 270nH 456mA - - Powdered Iron Core ¦5% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BNR27J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270NH 5% 1210 270nH 456mA - - Powdered Iron Core ¦5% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BNR27J
INDUCTOR WW 270NH 5% 1210 270nH 456mA - - Powdered Iron Core ¦5% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BNR27J
INDUCTOR WW 270NH 5% 1210 270nH 456mA - - Powdered Iron Core ¦5% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 270NH 5% 1210 270nH 456mA - - Powdered Iron Core ¦5% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BNR27J-ND IMC1210BNR27J
Product Name Fixed Inductors INDUCTOR WW 270NH 5% 1210 270nH 456mA - - Powdered Iron Core ¦5% Unshielded 360 mOhm Max 30 @ 25.2MHz 320MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3110-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-36274532266R8KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details