Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY120K

Description
12µH Unshielded Wirewound Inductor 173mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 173mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY120K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY120K-ND
Fixed Inductors IMC1210SY120K-ND
12µH Unshielded Wirewound Inductor 173mA 2.5Ohm Max 1210 (3225 Metric)

12µH Unshielded Wirewound Inductor 173mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 12UH 10% 1210 12¦H 173mA - - Powdered Iron Core ¦10% Unshielded 2.5 Ohm Max - IMC1210SY120K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12UH 10% 1210 12¦H 173mA - - Powdered Iron Core ¦10% Unshielded 2.5 Ohm Max
IMC1210SY120K
INDUCTOR WW 12UH 10% 1210 12¦H 173mA - - Powdered Iron Core ¦10% Unshielded 2.5 Ohm Max IMC1210SY120K
INDUCTOR WW 12UH 10% 1210 12¦H 173mA - - Powdered Iron Core ¦10% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 12UH 10% 1210 12¦H 173mA - - Powdered Iron Core ¦10% Unshielded 2.5 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SY120K-ND IMC1210SY120K
Product Name Fixed Inductors INDUCTOR WW 12UH 10% 1210 12¦H 173mA - - Powdered Iron Core ¦10% Unshielded 2.5 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-1625812-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details