Vishay Intertechnology, Inc. INDUCTOR WW 27UH 10% 1210 27¦H 122mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN270K

Description
INDUCTOR WW 27UH 10% 1210 27¦H 122mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 27UH 10% 1210 27¦H 122mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 27UH 10% 1210 27¦H 122mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN270K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27UH 10% 1210 27¦H 122mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN270K
INDUCTOR WW 27UH 10% 1210 27¦H 122mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN270K
INDUCTOR WW 27UH 10% 1210 27¦H 122mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 27UH 10% 1210 27¦H 122mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210BN270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN270K-ND
Fixed Inductors IMC1210BN270K-ND
27µH Unshielded Wirewound Inductor 122mA 5Ohm Max 1210 (3225 Metric)

27µH Unshielded Wirewound Inductor 122mA 5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210BN270K IMC1210BN270K-ND
Product Name INDUCTOR WW 27UH 10% 1210 27¦H 122mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 27 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 122 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N7 0402DC-7N7XJRW , 0402DC-7N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details