Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB15NK

Description
15nH Unshielded Wirewound Inductor 661mA 160mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 661mA 160mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB15NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB15NK-ND
Fixed Inductors IMC1210EB15NK-ND
15nH Unshielded Wirewound Inductor 661mA 160mOhm Max 1210 (3225 Metric)

15nH Unshielded Wirewound Inductor 661mA 160mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB15NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB15NK
INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB15NK
INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB15NK-ND IMC1210EB15NK
Product Name Fixed Inductors INDUCTOR WW 15NH 10% 1210 15nH 661mA - - Non-Magnetic Core ¦10% Unshielded 160 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176638-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 120 microH
View Details
Surface Mount Inductors - 1620268 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-22N 0302CS-22NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details