Vishay Intertechnology, Inc. INDUCTOR WW 150NH 20% 1210 150nH 548mA - - Powdered Iron Core ¦20% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BNR15M

Description
INDUCTOR WW 150NH 20% 1210 150nH 548mA - - Powdered Iron Core ¦20% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 150NH 20% 1210 150nH 548mA - - Powdered Iron Core ¦20% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 150NH 20% 1210 150nH 548mA - - Powdered Iron Core ¦20% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BNR15M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150NH 20% 1210 150nH 548mA - - Powdered Iron Core ¦20% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BNR15M
INDUCTOR WW 150NH 20% 1210 150nH 548mA - - Powdered Iron Core ¦20% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BNR15M
INDUCTOR WW 150NH 20% 1210 150nH 548mA - - Powdered Iron Core ¦20% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 150NH 20% 1210 150nH 548mA - - Powdered Iron Core ¦20% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210BNR15M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BNR15M-ND
Fixed Inductors IMC1210BNR15M-ND
150nH Unshielded Wirewound Inductor 548mA 250mOhm Max 1210 (3225 Metric)

150nH Unshielded Wirewound Inductor 548mA 250mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210BNR15M IMC1210BNR15M-ND
Product Name INDUCTOR WW 150NH 20% 1210 150nH 548mA - - Powdered Iron Core ¦20% Unshielded 250 mOhm Max 30 @ 25.2MHz 450MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.1500 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2500 ohms 0.2500 ohms
Rated DC Current 548 milliamps
Unlock Full Specs
to access all available technical data