Vishay Precision Group Fixed Inductors IMC0805ERR47J01

Description
470nH Unshielded Wirewound Inductor 500mA 950mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 500mA 950mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ERR47J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ERR47J01-ND
Fixed Inductors IMC0805ERR47J01-ND
470nH Unshielded Wirewound Inductor 500mA 950mOhm Max 0805 (2012 Metric)

470nH Unshielded Wirewound Inductor 500mA 950mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR WW 470NH 5% 0805 470nH 500mA - - Ferrite Core ¦5% Unshielded 950 mOhm Max 45 @ 100MHz 375MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR47J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470NH 5% 0805 470nH 500mA - - Ferrite Core ¦5% Unshielded 950 mOhm Max 45 @ 100MHz 375MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR47J01
INDUCTOR WW 470NH 5% 0805 470nH 500mA - - Ferrite Core ¦5% Unshielded 950 mOhm Max 45 @ 100MHz 375MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR47J01
INDUCTOR WW 470NH 5% 0805 470nH 500mA - - Ferrite Core ¦5% Unshielded 950 mOhm Max 45 @ 100MHz 375MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 470NH 5% 0805 470nH 500mA - - Ferrite Core ¦5% Unshielded 950 mOhm Max 45 @ 100MHz 375MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Hf Inductor, 470Nh, 330Ma 5% 750Mhz, Full Reel; Inductance Vishay - 53K5157 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 470Nh, 330Ma 5% 750Mhz, Full Reel; Inductance Vishay
53K5157
Hf Inductor, 470Nh, 330Ma 5% 750Mhz, Full Reel; Inductance Vishay 53K5157
HF INDUCTOR, 470NH, 330MA 5% 750MHZ, FULL REEL; Inductance:470nH; DC Resistance Max:0.95ohm; Self Resonant Frequency:375MHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes

HF INDUCTOR, 470NH, 330MA 5% 750MHZ, FULL REEL; Inductance:470nH; DC Resistance Max:0.95ohm; Self Resonant Frequency:375MHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0805ERR47J01-ND IMC0805ERR47J01 53K5157
Product Name Fixed Inductors INDUCTOR WW 470NH 5% 0805 470nH 500mA - - Ferrite Core ¦5% Unshielded 950 mOhm Max 45 @ 100MHz 375MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Hf Inductor, 470Nh, 330Ma 5% 750Mhz, Full Reel; Inductance Vishay
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Leaded Inductors - 1048420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 237-2287-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details