27nH Unshielded Wirewound Inductor 564mA 220mOhm Max 1210 (3225 Metric)
INDUCTOR WW 27NH 10% 1210 27nH 564mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC1210ER27NK-ND | IMC1210ER27NK |
| Product Name | Fixed Inductors | INDUCTOR WW 27NH 10% 1210 27nH 564mA - - Non-Magnetic Core ¦10% Unshielded 220 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Core Material | Non-Magnetic | |
| Configuration | Fixed |