Vishay Precision Group INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max IMC1210ER1R0K

Description
INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max - IMC1210ER1R0K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max
IMC1210ER1R0K
INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max IMC1210ER1R0K
INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 1uH 400mA 7.96MHz Inductor and Choke - 71-IMC1210ER1R0K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 400mA 7.96MHz Inductor and Choke
71-IMC1210ER1R0K
SMD 1uH 400mA 7.96MHz Inductor and Choke 71-IMC1210ER1R0K
1uH 10% SMD Inductor, 400mA, 1210, 7.96MHz, Unshielded Product overview: IMC1210ER1R0K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 400mA, 7.96MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 400mA, 7.96MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER1R0K can be used for catalog matching and distributor lookup.

1uH 10% SMD Inductor, 400mA, 1210, 7.96MHz, Unshielded Product overview: IMC1210ER1R0K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 400mA, 7.96MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 400mA, 7.96MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER1R0K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1577-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1577-1-ND
Fixed Inductors 541-1577-1-ND
1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1577-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1577-2-ND
Fixed Inductors 541-1577-2-ND
1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1577-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1577-6-ND
Fixed Inductors 541-1577-6-ND
1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors 1uH 10% - 873-IMC1210ER1R0K - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 1uH 10%
873-IMC1210ER1R0K
Fixed Inductors 1uH 10% 873-IMC1210ER1R0K
Fixed Inductors 1uH 10%

Fixed Inductors 1uH 10%

Supplier's Site
Wirewound Inductor, 1Uh 400Ma 10% 120Mhz; Inductance Vishay - 53K5232 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 1Uh 400Ma 10% 120Mhz; Inductance Vishay
53K5232
Wirewound Inductor, 1Uh 400Ma 10% 120Mhz; Inductance Vishay 53K5232
WIREWOUND INDUCTOR, 1UH 400MA 10% 120MHZ; Inductance:1µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:120MHz; DC Current Rating:400mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR, 1UH 400MA 10% 120MHZ; Inductance:1µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:120MHz; DC Current Rating:400mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:IMC-1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMC1210ER1R0K 71-IMC1210ER1R0K 541-1577-1-ND 873-IMC1210ER1R0K 53K5232
Product Name INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max SMD 1uH 400mA 7.96MHz Inductor and Choke Fixed Inductors Fixed Inductors 1uH 10% Wirewound Inductor, 1Uh 400Ma 10% 120Mhz; Inductance Vishay
Application General Purpose
Inductance Range 1 microH 1 microH 1 microH 1 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
DCR 0.7000 ohms 0.7000 ohms 0.7000 ohms 0.7000 ohms
Rated DC Current 400 milliamps 400 milliamps 400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers