Vishay Intertechnology, Inc. INDUCTOR 18NH 5% SMD 18nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 2.7GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER18NJ

Description
INDUCTOR 18NH 5% SMD 18nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 2.7GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 18NH 5% SMD 18nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 2.7GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 18NH 5% SMD 18nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 2.7GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER18NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 18NH 5% SMD 18nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 2.7GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER18NJ
INDUCTOR 18NH 5% SMD 18nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 2.7GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER18NJ
INDUCTOR 18NH 5% SMD 18nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 2.7GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 18NH 5% SMD 18nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 2.7GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1008ER18NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ER18NJ-ND
Fixed Inductors IMC1008ER18NJ-ND
18nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric)

18nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1008ER18NJ IMC1008ER18NJ-ND
Product Name INDUCTOR 18NH 5% SMD 18nH 1A - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 350MHz 2.7GHz High Frequency Ceramic 1008 (2520 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.0180 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.1000 ohms 0.1000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers