Vishay Intertechnology, Inc. Fixed Inductors IMC1210ER270K

Description
27µH Unshielded Wirewound Inductor 122mA 5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 122mA 5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ER270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ER270K-ND
Fixed Inductors IMC1210ER270K-ND
27µH Unshielded Wirewound Inductor 122mA 5Ohm Max 1210 (3225 Metric)

27µH Unshielded Wirewound Inductor 122mA 5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 27UH 10% 1210 27¦H 122mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210ER270K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27UH 10% 1210 27¦H 122mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210ER270K
INDUCTOR WW 27UH 10% 1210 27¦H 122mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210ER270K
INDUCTOR WW 27UH 10% 1210 27¦H 122mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 27UH 10% 1210 27¦H 122mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ER270K-ND IMC1210ER270K
Product Name Fixed Inductors INDUCTOR WW 27UH 10% 1210 27¦H 122mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 30 @ 2.52MHz 18MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 89.5 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers