Vishay Intertechnology, Inc. Fixed Inductors IMC1210BN100K

Description
10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210BN100K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN100K-ND
Fixed Inductors IMC1210BN100K-ND
10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)

10µH Unshielded Wirewound Inductor 189mA 2.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max 30 @ 2.52MHz 33MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN100K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max 30 @ 2.52MHz 33MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN100K
INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max 30 @ 2.52MHz 33MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN100K
INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max 30 @ 2.52MHz 33MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max 30 @ 2.52MHz 33MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210BN100K-ND IMC1210BN100K
Product Name Fixed Inductors INDUCTOR WW 10UH 10% 1210 10¦H 189mA - - Powdered Iron Core ¦10% Unshielded 2.1 Ohm Max 30 @ 2.52MHz 33MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers