Vishay Intertechnology, Inc. INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN560K

Description
INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210BN560K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210BN560K
INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210BN560K
INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1210BN560K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210BN560K-ND
Fixed Inductors IMC1210BN560K-ND
56µH Unshielded Wirewound Inductor 87mA 10Ohm Max 1210 (3225 Metric)

56µH Unshielded Wirewound Inductor 87mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor,powdered Iron,56Uh,10+% Tol,10-% Tol,1210-Case Vishay - 45C3080 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,powdered Iron,56Uh,10+% Tol,10-% Tol,1210-Case Vishay
45C3080
Inductor,powdered Iron,56Uh,10+% Tol,10-% Tol,1210-Case Vishay 45C3080
Inductor,Powdered Iron,56uH,10+% Tol,10-% Tol,1210-Case

Inductor,Powdered Iron,56uH,10+% Tol,10-% Tol,1210-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMC1210BN560K IMC1210BN560K-ND 45C3080
Product Name INDUCTOR WW 56UH 10% 1210 56¦H 87mA - - Powdered Iron Core ¦10% Unshielded 10 Ohm Max 30 @ 2.52MHz 12MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors Inductor,powdered Iron,56Uh,10+% Tol,10-% Tol,1210-Case Vishay
Application General Purpose
Inductance Range 56 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 87 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Surface Mount Inductors - 2567705P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers