1.8uH 10% 350mA 0.9Ohm 1210 SM Inductor Product overview: IMC1210ER1R8K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8uH, 350mA, 0.9Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8uH, 350mA, 0.9Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER1R8K can be used for catalog matching and distributor lookup.
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 30 @ 7.96MHz 80MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Manufacturer: Vishay
Win Source Part Number: 1045387-IMC1210ER1R8
Packaging: Reel - TR
Type: Wirewound
Current Rating: 350mA
Inductance: 1.8μH
Height - Seated (Max): 0.095" (2.41mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Powdered Iron
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 80MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 900 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)
1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)
1.8µH Unshielded Wirewound Inductor 350mA 900mOhm Max 1210 (3225 Metric)
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IMC1210ER1R8K | IMC1210ER1R8K | 1045387-IMC1210ER1R8K | 541-IMC1210ER1R8KCT-ND |
| Product Name | 1.8uH 350mA 0.9Ohm Inductor and Choke | INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max | Fixed Inductors - IMC1210ER1R8K | Fixed Inductors |
| Core Material | Ferrite | Iron | Powdered Iron; Drum Core, Wirewound | |
| Inductance Range | 1.8 microH | 1.8 microH | 1.8 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| Standards and Certifications | RoHS | |||
| Application | General Purpose | RF Choke |