Vishay Intertechnology, Inc. Fixed Inductors IMC1210EB82NM

Description
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EB82NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EB82NM-ND
Fixed Inductors IMC1210EB82NM-ND
82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)

82nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 82NH 20% 1210 82nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - IMC1210EB82NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82NH 20% 1210 82nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
IMC1210EB82NM
INDUCTOR WW 82NH 20% 1210 82nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk IMC1210EB82NM
INDUCTOR WW 82NH 20% 1210 82nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 82NH 20% 1210 82nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EB82NM-ND IMC1210EB82NM
Product Name Fixed Inductors INDUCTOR WW 82NH 20% 1210 82nH 450mA - - Non-Magnetic Core ¦20% Unshielded 400 mOhm Max 30 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0017 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2567593 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.7000 ohms
View Details
Fixed Inductors - 0402CS-3N9XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details