Vishay Intertechnology, Inc. INDUCTOR 180NH 5% 0805 180nH 195mA - - Non-Magnetic Core ¦5% Unshielded 1.24 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR18J

Description
INDUCTOR 180NH 5% 0805 180nH 195mA - - Non-Magnetic Core ¦5% Unshielded 1.24 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 180NH 5% 0805 180nH 195mA - - Non-Magnetic Core ¦5% Unshielded 1.24 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 180NH 5% 0805 180nH 195mA - - Non-Magnetic Core ¦5% Unshielded 1.24 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR18J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 180NH 5% 0805 180nH 195mA - - Non-Magnetic Core ¦5% Unshielded 1.24 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR18J
INDUCTOR 180NH 5% 0805 180nH 195mA - - Non-Magnetic Core ¦5% Unshielded 1.24 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR18J
INDUCTOR 180NH 5% 0805 180nH 195mA - - Non-Magnetic Core ¦5% Unshielded 1.24 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 180NH 5% 0805 180nH 195mA - - Non-Magnetic Core ¦5% Unshielded 1.24 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0805ERR18J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ERR18J-ND
Fixed Inductors IMC0805ERR18J-ND
180nH Unshielded Wirewound Inductor 195mA 1.24Ohm Max 0805 (2012 Metric)

180nH Unshielded Wirewound Inductor 195mA 1.24Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0805ERR18J IMC0805ERR18J-ND
Product Name INDUCTOR 180NH 5% 0805 180nH 195mA - - Non-Magnetic Core ¦5% Unshielded 1.24 Ohm Max 10 @ 25.2MHz 600MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.1800 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 195 milliamps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details