Vishay Intertechnology, Inc. Fixed Inductors - IMC1210ER1R0J IMC1210ER1R0J

Description
Manufacturer: Vishay Win Source Part Number: 1045386-IMC1210ER1R0 J Packaging: Reel - TR Type: Wirewound Current Rating: 400mA Inductance: 1μH Height - Seated (Max): 0.095" (2.41mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Powdered Iron Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 120MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1045386-IMC1210ER1R0 J Packaging: Reel - TR Type: Wirewound Current Rating: 400mA Inductance: 1μH Height - Seated (Max): 0.095" (2.41mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Powdered Iron Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 120MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IMC1210ER1R0J
1045386-IMC1210ER1R0J
Fixed Inductors - IMC1210ER1R0J 1045386-IMC1210ER1R0J
Manufacturer: Vishay Win Source Part Number: 1045386-IMC1210ER1R0 J Packaging: Reel - TR Type: Wirewound Current Rating: 400mA Inductance: 1μH Height - Seated (Max): 0.095" (2.41mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Powdered Iron Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 120MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1045386-IMC1210ER1R0J
Packaging: Reel - TR
Type: Wirewound
Current Rating: 400mA
Inductance: 1μH
Height - Seated (Max): 0.095" (2.41mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Powdered Iron
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 120MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max - IMC1210ER1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max
IMC1210ER1R0J
INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max IMC1210ER1R0J
INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-1653-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1653-1-ND
Fixed Inductors 541-1653-1-ND
1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1653-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1653-6-ND
Fixed Inductors 541-1653-6-ND
1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1653-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1653-2-ND
Fixed Inductors 541-1653-2-ND
1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

1µH Unshielded Wirewound Inductor 400mA 700mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 1uH 400mA Inductor and Choke - 71-IMC1210ER1R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 400mA Inductor and Choke
71-IMC1210ER1R0J
SMD 1uH 400mA Inductor and Choke 71-IMC1210ER1R0J
1uH 5% SMD Inductor, 400mA, 1210, Unshielded Product overview: IMC1210ER1R0J from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 400mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER1R0J can be used for catalog matching and distributor lookup.

1uH 5% SMD Inductor, 400mA, 1210, Unshielded Product overview: IMC1210ER1R0J from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 400mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210ER1R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor RF Chip Molded Wirewound 1uH 5% 7.96MHz 30Q-Factor Powdered Iron 400mA 700mOhm DCR 1210 T/R - 873-IMC1210ER1R0J - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Molded Wirewound 1uH 5% 7.96MHz 30Q-Factor Powdered Iron 400mA 700mOhm DCR 1210 T/R
873-IMC1210ER1R0J
Inductor RF Chip Molded Wirewound 1uH 5% 7.96MHz 30Q-Factor Powdered Iron 400mA 700mOhm DCR 1210 T/R 873-IMC1210ER1R0J
Inductor RF Chip Molded Wirewound 1uH 5% 7.96MHz 30Q-Factor Powdered Iron 400mA 700mOhm DCR 1210 T/R

Inductor RF Chip Molded Wirewound 1uH 5% 7.96MHz 30Q-Factor Powdered Iron 400mA 700mOhm DCR 1210 T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1045386-IMC1210ER1R0J IMC1210ER1R0J 541-1653-1-ND 71-IMC1210ER1R0J 873-IMC1210ER1R0J
Product Name Fixed Inductors - IMC1210ER1R0J INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max Fixed Inductors SMD 1uH 400mA Inductor and Choke Inductor RF Chip Molded Wirewound 1uH 5% 7.96MHz 30Q-Factor Powdered Iron 400mA 700mOhm DCR 1210 T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound
Core Material Iron Powdered Iron; Drum Core, Wirewound Ferrite
Application RF Choke General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-13N 0201DS-13NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details