Vishay Intertechnology, Inc. Fixed Inductors IMC1210EBR22M

Description
220nH Unshielded Wirewound Inductor 484mA 320mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 484mA 320mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210EBR22M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210EBR22M-ND
Fixed Inductors IMC1210EBR22M-ND
220nH Unshielded Wirewound Inductor 484mA 320mOhm Max 1210 (3225 Metric)

220nH Unshielded Wirewound Inductor 484mA 320mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 220NH 20% 1210 220nH 484mA - - Powdered Iron Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - IMC1210EBR22M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220NH 20% 1210 220nH 484mA - - Powdered Iron Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
IMC1210EBR22M
INDUCTOR WW 220NH 20% 1210 220nH 484mA - - Powdered Iron Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk IMC1210EBR22M
INDUCTOR WW 220NH 20% 1210 220nH 484mA - - Powdered Iron Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 220NH 20% 1210 220nH 484mA - - Powdered Iron Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210EBR22M-ND IMC1210EBR22M
Product Name Fixed Inductors INDUCTOR WW 220NH 20% 1210 220nH 484mA - - Powdered Iron Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567663 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0600 ohms
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details