Vishay Intertechnology, Inc. Fixed Inductors IMC0805ERR22J

Description
220nH Unshielded Wirewound Inductor 170mA 1.41Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 170mA 1.41Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ERR22J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ERR22J-ND
Fixed Inductors IMC0805ERR22J-ND
220nH Unshielded Wirewound Inductor 170mA 1.41Ohm Max 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 170mA 1.41Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 220NH 5% 0805 220nH 170mA - - Non-Magnetic Core ¦5% Unshielded 1.41 Ohm Max 10 @ 25.2MHz 500MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ERR22J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 220NH 5% 0805 220nH 170mA - - Non-Magnetic Core ¦5% Unshielded 1.41 Ohm Max 10 @ 25.2MHz 500MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ERR22J
INDUCTOR 220NH 5% 0805 220nH 170mA - - Non-Magnetic Core ¦5% Unshielded 1.41 Ohm Max 10 @ 25.2MHz 500MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ERR22J
INDUCTOR 220NH 5% 0805 220nH 170mA - - Non-Magnetic Core ¦5% Unshielded 1.41 Ohm Max 10 @ 25.2MHz 500MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 220NH 5% 0805 220nH 170mA - - Non-Magnetic Core ¦5% Unshielded 1.41 Ohm Max 10 @ 25.2MHz 500MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ERR22J-ND IMC0805ERR22J
Product Name Fixed Inductors INDUCTOR 220NH 5% 0805 220nH 170mA - - Non-Magnetic Core ¦5% Unshielded 1.41 Ohm Max 10 @ 25.2MHz 500MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Chokes - 1-1624116-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details