Vishay Intertechnology, Inc. INDUCTOR 8.2UH 5% SMD 8.2¦H 160mA - - Ferrite Core ¦5% Unshielded 3.05 Ohm Max 20 @ 7.96MHz 36MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER8R2J

Description
INDUCTOR 8.2UH 5% SMD 8.2¦H 160mA - - Ferrite Core ¦5% Unshielded 3.05 Ohm Max 20 @ 7.96MHz 36MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 8.2UH 5% SMD 8.2¦H 160mA - - Ferrite Core ¦5% Unshielded 3.05 Ohm Max 20 @ 7.96MHz 36MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 8.2UH 5% SMD 8.2¦H 160mA - - Ferrite Core ¦5% Unshielded 3.05 Ohm Max 20 @ 7.96MHz 36MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) - IMC1008ER8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 8.2UH 5% SMD 8.2¦H 160mA - - Ferrite Core ¦5% Unshielded 3.05 Ohm Max 20 @ 7.96MHz 36MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)
IMC1008ER8R2J
INDUCTOR 8.2UH 5% SMD 8.2¦H 160mA - - Ferrite Core ¦5% Unshielded 3.05 Ohm Max 20 @ 7.96MHz 36MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) IMC1008ER8R2J
INDUCTOR 8.2UH 5% SMD 8.2¦H 160mA - - Ferrite Core ¦5% Unshielded 3.05 Ohm Max 20 @ 7.96MHz 36MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 8.2UH 5% SMD 8.2¦H 160mA - - Ferrite Core ¦5% Unshielded 3.05 Ohm Max 20 @ 7.96MHz 36MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1008ER8R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1008ER8R2J-ND
Fixed Inductors IMC1008ER8R2J-ND
8.2µH Unshielded Wirewound Inductor 160mA 3.05Ohm Max 1008 (2520 Metric)

8.2µH Unshielded Wirewound Inductor 160mA 3.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1008ER8R2J IMC1008ER8R2J-ND
Product Name INDUCTOR 8.2UH 5% SMD 8.2¦H 160mA - - Ferrite Core ¦5% Unshielded 3.05 Ohm Max 20 @ 7.96MHz 36MHz High Frequency Ferrite 1008 (2520 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 8.2 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 160 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1-1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0950 ohms
Impedance 120 ohms
View Details
0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details