Vishay Intertechnology, Inc. Fixed Inductors IMC1210ET2R2K

Description
2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210ET2R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210ET2R2K-ND
Fixed Inductors IMC1210ET2R2K-ND
2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric)

2.2µH Unshielded Wirewound Inductor 320mA 1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max - IMC1210ET2R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max
IMC1210ET2R2K
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max IMC1210ET2R2K
INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 30 @ 7.96MHz 75MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210ET2R2K-ND IMC1210ET2R2K
Product Name Fixed Inductors INDUCTOR WW 2.2UH 10% 1210 2.2¦H 320mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5723-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details